Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7714U

Description
IC DAC 12BIT V-OUT 16SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7714U - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7714U
Digital to Analog Converters (DAC) DAC7714U
IC DAC 12BIT V-OUT 16SOIC

IC DAC 12BIT V-OUT 16SOIC

Supplier's Site Datasheet
Dac, 12Bit, 89Ksps, Soic-16; Resolution (Bits) Texas Instruments - 28AH2146 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, 89Ksps, Soic-16; Resolution (Bits) Texas Instruments
28AH2146
Dac, 12Bit, 89Ksps, Soic-16; Resolution (Bits) Texas Instruments 28AH2146
DAC, 12BIT, 89KSPS, SOIC-16; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:SPI; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

DAC, 12BIT, 89KSPS, SOIC-16; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:SPI; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7714U 28AH2146
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, 89Ksps, Soic-16; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details