16 Bit, Quad Voltage Output Digital to Analog Converter 64-LQFP -40 to 85
16-Bit Quad DAC, 100KS/s, SPI, Voltage Output, LQFP Product overview: DAC7654YCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7654YCT can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PQFP64
16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1166581-DAC7654YCT
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC DAC 16BIT V-OUT 64LQFP
16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
IC DAC 16BIT V-OUT 64LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7654YCT | 701-DAC7654YCT | DAC7654YCT | 296-17887-2-ND | 1166581-DAC7654YCT | DAC7654YCT | DAC7654YCT | DAC7654YCT |
| Product Name | DAC7654 16 Bit, Quad Voltage Output Digital to Analog Converter | 16-bit Quad Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7654YCT | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | Serial | SPI; SPI | SPI; SPI | |||
| Package Type | LQFP | LQFP | QFP; LQFP64 | LFQP; 64-LQFP | 64-LQFP | QFP; 64-LQFP | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 3 LSB | 2 LSB | 2 LSB |