Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7643VFR DAC7643VFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 142143-DAC7643VFR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±3, ±2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142143-DAC7643VFR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±3, ±2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7643VFR
142143-DAC7643VFR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7643VFR 142143-DAC7643VFR
Manufacturer: Texas Instruments Win Source Part Number: 142143-DAC7643VFR Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±3, ±2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142143-DAC7643VFR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±3, ±2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit Digital-to-Analog Converter IC - 701-DAC7643VFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC7643VFR
16-bit Digital-to-Analog Converter IC 701-DAC7643VFR
PARALLEL, WORD INPUT LOADING, 8us SETTLING TIME, 16-BIT DAC, PQFP32, GREEN, PLASTIC, LQFP-32 Product overview: DAC7643VFR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7643VFR can be used for catalog matching and distributor lookup.

PARALLEL, WORD INPUT LOADING, 8us SETTLING TIME, 16-BIT DAC, PQFP32, GREEN, PLASTIC, LQFP-32 Product overview: DAC7643VFR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7643VFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7643VFR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7643VFR
Data Acquisition - Digital to Analog Converters (DAC) DAC7643VFR
IC DAC 16BIT V-OUT 32LQFP

IC DAC 16BIT V-OUT 32LQFP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7643VFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7643VFR
Digital to Analog Converters (DAC) DAC7643VFR
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)

16 Bit Digital to Analog Converter 2 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 142143-DAC7643VFR 701-DAC7643VFR DAC7643VFR DAC7643VFR
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7643VFR 16-bit Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type QFP; 32-LQFP (7x7) LQFP QFP; 32-LQFP
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Settling Time 10 µs 10 µs
Unlock Full Specs
to access all available technical data

Similar Products

AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTAT - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Digital to Analogue Converters - 1580263 - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 12 bits
View Details
8bit 12ch D/A converter - BH2221FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers