16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale 32-LQFP -40 to 85
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 013690-DAC7642VFT
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±3, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
16-Bit Dual DAC, 100KS/s, Parallel Interface, LQFP Product overview: DAC7642VFT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7642VFT can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 32LQFP
IC DAC 16BIT V-OUT 32LQFP
IC DAC LP DUAL 16-BIT 32-LQFP
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
| Texas Instruments | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7642VFT | 296-DAC7642VFTCT-ND | 296-DAC7642VFTTR-ND | 013690-DAC7642VFT | 701-DAC7642VFT | DAC7642VFT | DAC7642VFT | 815-DAC7642VFT | DAC7642VFT |
| Product Name | DAC7642 16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7642VFT | 16-bit Dual Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | IC DAC LP DUAL 16-BIT 32-LQFP | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | LQFP | LFQP; 32-LQFP | LFQP; 32-LQFP | QFP; 32-LQFP (7x7) | LQFP | 32-LQFP | QFP; 32-LQFP | QFP; 32-LQFP | |
| Screening Level | Catalog | ||||||||
| Resolution | 15 bits | 16 bits | 16 bits | 16 bits | 2 bits | 16 bits | |||
| INL | 3 LSB | 3 LSB |