16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale 32-LQFP -40 to 85
16-Bit Dual Voltage Output DAC, Parallel Interface, 100KS/s, LQFP Product overview: DAC7642VFBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7642VFBT can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 772436-DAC7642VFBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±5V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 2
INL/DNL (LSB): ±2, ±1
Family Name: DAC7642
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): AD8582AN; AD8582AR-REEL; AD8582AR; AD8582ANZ;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
IC DAC 16BIT V-OUT 32LQFP
IC DAC 16BIT V-OUT 32LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7642VFBT | 701-DAC7642VFBT | 296-40023-2-ND | 772436-DAC7642VFBT | DAC7642VFBT | DAC7642VFBT | DAC7642VFBT |
| Product Name | DAC7642 16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale | 16-bit Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7642VFBT | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | LQFP | LQFP | LFQP; 32-LQFP | QFP; 32-LQFP | 32-LQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 15 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 3 LSB | 2 LSB |