The DAC7632 is a 16-bit, dual-channel, voltage-output digital-to-analog converter with 15-bit monotonicity, 10 µs settling time, and double-buffered inputs for simultaneous update. It operates from single or dual ±5 V supplies, providing output ranges of 0 V to +2.5 V or ±2.5 V, and accepts 24-bit serial input with daisy-chain capability. The device is available in a 32-pin LQFP package and is specified for operation from -40°C to +85°C. Features include programmable reset to mid-scale or zero-scale, and low power consumption of 7.5 to 11.5 mW under dual supply conditions.
16-Bit, Dual Voltage Output DAC with Serial Interface 32-LQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 772435-DAC7632VFTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±5V
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 2
INL/DNL (LSB): ±3, ±2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
16-Bit Dual DAC, 89kS/s, SPI, 5V, LQFP Product overview: DAC7632VFTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7632VFTG4 can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7632VFTG4 | 772435-DAC7632VFTG4 | 768-DAC7632VFTG4 | DAC7632VFTG4 |
| Product Name | DAC7632 16-Bit, Dual Voltage Output DAC with Serial Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7632VFTG4 | 16-bit Dual 5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | |
| Package Type | LQFP | LQFP | QFP; 32-LQFP | |
| Screening Level | Catalog | |||
| Resolution | 16 bits | 16 bits | 16 bits | |
| INL | 3 LSB |