Texas Instruments DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter DAC7631EG4

Description
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter - DAC7631EG4 - Texas Instruments
Dallas, TX, United States
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter
DAC7631EG4
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter DAC7631EG4
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85

Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7631EG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7631EG4-ND
Digital to Analog Converters (DAC) DAC7631EG4-ND
16 Bit Digital to Analog Converter 1 20-SSOP

16 Bit Digital to Analog Converter 1 20-SSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7631EG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7631EG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7631EG4
IC DAC 16BIT V-OUT 20SSOP

IC DAC 16BIT V-OUT 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7631EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7631EG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7631EG4
IC DAC 16BIT V-OUT 20SSOP

IC DAC 16BIT V-OUT 20SSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC7631EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7631EG4
Digital to Analog Converters (DAC) DAC7631EG4
16 Bit Digital to Analog Converter 1 20-SSOP

16 Bit Digital to Analog Converter 1 20-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7631EG4 DAC7631EG4-ND DAC7631EG4 DAC7631EG4 DAC7631EG4
Product Name DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SSOP SSOP; "20-SSOP (0.209"", 5.30mm Width)" 20-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 3 LSB 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3152 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) - DAC3152IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7832IPAP - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Packing Method Tray; Bulk; Bulk,Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1282IPWR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904IPFB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers