Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO20
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO20
16-Bit DAC, SPI, 93kS/s, Voltage Output, SSOP Product overview: DAC7631E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7631E can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 20-SSOP
IC DAC 16BIT V-OUT 20SSOP
IC DAC 16BIT V-OUT 20SSOP
16 Bit Digital to Analog Converter 1 20-SSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7631E | DAC7631E | 701-DAC7631E | 296-44406-5-ND | DAC7631E | DAC7631E | DAC7631E |
| Product Name | DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter | 16-bit SSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SOP; SSOP; SSOP20 | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 3 LSB | 3 LSB |