Texas Instruments DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter DAC7631E/1KG4

Description
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter - DAC7631E/1KG4 - Texas Instruments
Dallas, TX, United States
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter
DAC7631E/1KG4
DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter DAC7631E/1KG4
Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85

Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85

Buy Now Datasheet
16-bit 5V SSOP Digital-to-Analog Converter IC - 768-DAC7631E/1KG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5V SSOP Digital-to-Analog Converter IC
768-DAC7631E/1KG4
16-bit 5V SSOP Digital-to-Analog Converter IC 768-DAC7631E/1KG4
16-Bit DAC IC, 93kS/s, SPI, 5V, SSOP Product overview: DAC7631E/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7631E/1KG4 can be used for catalog matching and distributor lookup.

16-Bit DAC IC, 93kS/s, SPI, 5V, SSOP Product overview: DAC7631E/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7631E/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7631E/1KG4
013686-DAC7631E/1KG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7631E/1KG4 013686-DAC7631E/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 013686-DAC7631E/1KG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±3, ±2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013686-DAC7631E/1KG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±3, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7631E/1KG4 768-DAC7631E/1KG4 013686-DAC7631E/1KG4
Product Name DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 16-bit 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7631E/1KG4
Interface Type Serial; SPI SPI SPI; SPI
Package Type SSOP SSOP SOP; SSOP; 20-SSOP
Screening Level Catalog
Resolution 16 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7832IPAP - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Packing Method Tray; Bulk; Bulk,Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC - DAC161S055CISQE/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Screening Level Catalog
View Details
8 suppliers