Texas Instruments DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7625UB/1K

Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter - DAC7625UB/1K - Texas Instruments
Dallas, TX, United States
DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter
DAC7625UB/1K
DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7625UB/1K
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85

12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
701-DAC7625UB/1K
SOIC Digital-to-Analog Converter IC 701-DAC7625UB/1K
12-Bit 4-Ch Voltage DAC, 100KS/s, Parallel, SOIC Product overview: DAC7625UB/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7625UB/1K can be used for catalog matching and distributor lookup.

12-Bit 4-Ch Voltage DAC, 100KS/s, Parallel, SOIC Product overview: DAC7625UB/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7625UB/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7625UB/1K-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7625UB/1K-ND
Digital to Analog Converters (DAC) DAC7625UB/1K-ND
12 Bit Digital to Analog Converter 4 28-SOIC

12 Bit Digital to Analog Converter 4 28-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7625UB/1K
080339-DAC7625UB/1K
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7625UB/1K 080339-DAC7625UB/1K
Manufacturer: Texas Instruments Win Source Part Number: 080339-DAC7625UB/1K Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080339-DAC7625UB/1K
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7625UB/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7625UB/1K
Data Acquisition - Digital to Analog Converters (DAC) DAC7625UB/1K
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7625UB/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7625UB/1K
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7625UB/1K
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site
Digital to Analog Converters (DAC) - DAC7625UB/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7625UB/1K
Digital to Analog Converters (DAC) DAC7625UB/1K
12 Bit Digital to Analog Converter 4 28-SOIC

12 Bit Digital to Analog Converter 4 28-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7625UB/1K 701-DAC7625UB/1K DAC7625UB/1K-ND 080339-DAC7625UB/1K DAC7625UB/1K DAC7625UB/1K DAC7625UB/1K
Product Name DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7625UB/1K Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution - ADS1202IPWT - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
3 suppliers
ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power - ADS1218Y/250 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers
DAC37J82 Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface - DAC37J82IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
DAC104S085-Q1 Automotive 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP
Screening Level Automotive
View Details
7 suppliers