Texas Instruments DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7624UBG4

Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter - DAC7624UBG4 - Texas Instruments
Dallas, TX, United States
DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter
DAC7624UBG4
DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7624UBG4
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85

12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Digital-to-Analog Converter IC
768-DAC7624UBG4
Quad 5V SOIC Digital-to-Analog Converter IC 768-DAC7624UBG4
12-Bit Quad DAC, 100KS/s, 5V, SOIC, Voltage Output Product overview: DAC7624UBG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7624UBG4 can be used for catalog matching and distributor lookup.

12-Bit Quad DAC, 100KS/s, 5V, SOIC, Voltage Output Product overview: DAC7624UBG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7624UBG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7624UBG4
813305-DAC7624UBG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7624UBG4 813305-DAC7624UBG4
Manufacturer: Texas Instruments Win Source Part Number: 813305-DAC7624UBG4 Packaging: Tube Mounting Style: SMD Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: Parallel Reference Type: External Voltage - Supply, Analog: ±5V Voltage - Supply, Digital: 5V Part Status: Obsolete (End Of Life) Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SOIC Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours) Part Number Series: DAC7624

Manufacturer: Texas Instruments
Win Source Part Number: 813305-DAC7624UBG4
Packaging: Tube
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Analog: ±5V
Voltage - Supply, Digital: 5V
Part Status: Obsolete (End Of Life)
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SOIC
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 3 (168 Hours)
Part Number Series: DAC7624

Buy Now
Digital to Analog Converters (DAC) - DAC7624UBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7624UBG4
Digital to Analog Converters (DAC) DAC7624UBG4
12 Bit Digital to Analog Converter 4 28-SOIC

12 Bit Digital to Analog Converter 4 28-SOIC

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC7624UBG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7624UBG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7624UBG4
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7624UBG4 768-DAC7624UBG4 813305-DAC7624UBG4 DAC7624UBG4 DAC7624UBG4
Product Name DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter Quad 5V SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7624UBG4 Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFPR - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
5 suppliers
DAC121C085 12Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference - DAC121C085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADS1203 Current shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV input, 16-Bit resolution - ADS1203IPWT - Texas Instruments
Specs
Interface Type Serial
Package Type QFN,TSSOP
Screening Level Catalog
View Details
2 suppliers
Digital to Analog Converters (DAC) - DAC121S101 MDP - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details