12-Bit, Parallel Input Digital-To-Analog Converter 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 142023-DAC7621EB
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: Internal
Settling Time: 7μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): DAC7621EB/1K; DAC7621EB/1KG4;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
12 Bit Digital to Analog Converter 1 20-SSOP
DAC7621 12-BIT, PARALLEL INPUT D Product overview: DAC7621EB from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7621EB can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 20SSOP
IC DAC 12BIT V-OUT 20SSOP
12 Bit Digital to Analog Converter 1 20-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7621EB | 142023-DAC7621EB | DAC7621EB-ND | 701-DAC7621EB | DAC7621EB | DAC7621EB | DAC7621EB |
| Product Name | DAC7621 12-Bit, Parallel Input Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7621EB | Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SSOP | SOP; SSOP; 20-SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Bulk | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 0.2500 LSB |