The DAC7621 is a 12-bit parallel-input digital-to-analog converter with a 20-lead SSOP package, operating over the industrial temperature range of -40°C to +85°C. It requires a single +5V supply, settles to 1 LSB within 7 μs, and provides a full-scale output range of 4.095 V with guaranteed monotonicity. The device includes an asynchronous clear function to reset the output to 0 V, a double-buffered input register, and data readback capability. It consumes 2.5 mW at 5 V with no load and supports CMOS-compatible digital inputs. The DAC7621EB variant, matching the ordering code /1K, is specified with the same performance as the DAC7621E and is available in tape and reel packaging.
12-Bit, Parallel Input Digital-To-Analog Converter 20-SSOP -40 to 85
12-Bit Parallel DAC, 143KS/s, 1LSB INL/DNL, 5V, SSOP Product overview: DAC7621EB/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7621EB/1K can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 7us Settling Time, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1166563-DAC7621EB/1K
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Architecture: R-2R
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 7μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.25, ±0.25
Family Name: DAC7621
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): DAC7621EB/1KG4; DAC7621EB;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
12 Bit Digital to Analog Converter 1 20-SSOP
12 Bit Digital to Analog Converter 1 20-SSOP
IC DAC 12BIT V-OUT 20SSOP
IC DAC 12BIT V-OUT 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7621EB/1K | 701-DAC7621EB/1K | DAC7621EB/1K | 1166563-DAC7621EB/1K | DAC7621EB/1K-ND | DAC7621EB/1K | DAC7621EB/1K | DAC7621EB/1K |
| Product Name | DAC7621 12-Bit, Parallel Input Digital-To-Analog Converter | 5V SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7621EB/1K | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SSOP | SSOP | SOP; SSOP; SSOP20 | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 0.2500 LSB |