The DAC7621E is a 12-bit digital-to-analog converter (DAC) designed for parallel input applications. It operates with a single +5V supply and features a low power consumption of 2.5mW. The device guarantees 12-bit monotonicity and linearity over an industrial temperature range of -40°C to +85°C. It has a fast settling time of 7 microseconds to 1 LSB with a full-scale output of 4.095V. The DAC7621E includes a built-in 2.435V reference, an input register, and a high-speed rail-to-rail output amplifier. It supports a double-buffered input logic structure and provides data readback capabilities. The device is housed in a 20-lead SSOP package, making it suitable for various applications including process control, data acquisition systems, and portable instrumentation.
12-Bit, Parallel Input Digital-To-Analog Converter 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166562-DAC7621E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Architecture: R-2R
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 7μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.5, ±0.5
Family Name: DAC7621
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): DAC7621E/1K; DAC7621EG4;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, Word Input Loading, 7us Settling Time, PDSO20
D/A Converter, 1 Func, Parallel, Word Input Loading, 7us Settling Time, PDSO20
12-Bit Parallel DAC, 143KS/s, 5V, SSOP Product overview: DAC7621E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7621E can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 20-SSOP
12 Bit Digital to Analog Converter 1 20-SSOP
IC DAC 12BIT V-OUT 20SSOP
DAC 1-CH R-2R 12-bit 20-Pin SSOP Tube
IC DAC 12BIT V-OUT 20SSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7621E | 1166562-DAC7621E | DAC7621E | 701-DAC7621E | 296-38924-5-ND | DAC7621E | DAC7621E | 815-DAC7621E | DAC7621E |
| Product Name | DAC7621 12-Bit, Parallel Input Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7621E | 5V SSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | DAC 1-CH R-2R 12-bit 20-Pin SSOP Tube | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SSOP | SSOP | SOP; SSOP; SSOP20 | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | SSOP; 20-SSOP (0.209, 5.30mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | ||||
| INL | 1 LSB | 0.5000 LSB |