12-Bit, Parallel Input Digital-To-Analog Converter 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 868182-DAC7621E/1K
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 20-SSOP
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC7621
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
12 Bit Digital to Analog Converter 1 20-SSOP
12-Bit Parallel DAC, 143KS/s, 5V, SSOP Product overview: DAC7621E/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7621E/1K can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 20-SSOP
IC DAC 12BIT V-OUT 20SSOP
IC DAC 12BIT V-OUT 20SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7621E/1K | 868182-DAC7621E/1K | DAC7621E/1K-ND | 701-DAC7621E/1K | DAC7621E/1K | DAC7621E/1K | DAC7621E/1K |
| Product Name | DAC7621 12-Bit, Parallel Input Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7621E/1K | Digital to Analog Converters (DAC) | 5V SSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | SSOP | SOP; SSOP; 20-SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 0.5000 LSB |