The DAC7617U is a quad, serial input, 12-bit voltage output Digital-to-Analog Converter (DAC) designed for low power consumption, operating at just 3mW. It features guaranteed monotonic performance across a temperature range of -40°C to +85°C, making it suitable for various applications including process control, automatic test equipment, and data acquisition systems. The device supports double-buffered data inputs, allowing for simultaneous updates of all DAC outputs. It is available in a 16-pin SOIC package and operates from a single +3V supply. The DAC7617U offers a settling time of 10 microseconds to 0.012% and includes an asynchronous reset function to clear registers to mid-scale or zero-scale. Its specifications include a linearity error of ±2 LSB and a full-scale error of ±2.4 mV, ensuring accurate output performance.
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1322945-DAC7617U
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Tube
Standard Package: 40
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 3V ~ 3.6V
Voltage - Supply, Digital: 3V ~ 3.6V
Settling Time: 10µs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC7617UG4,DAC7617UG
Base Product Number: DAC7617
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC DAC 12BIT V-OUT 16SOIC Product overview: DAC7617U from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7617U can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO16
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO16
12 Bit Digital to Analog Converter 4 16-SOIC
12 Bit Digital to Analog Converter 4 16-SOIC
12 Bit Digital to Analog Converter 4 16-SOIC
IC DAC 12BIT V-OUT 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7617U | 1322945-DAC7617U | 701-DAC7617U | DAC7617U | DAC7617U-ND | DAC7617U | DAC7617U | DAC7617U |
| Product Name | DAC7617 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,SSOP | SOIC; 16-SOIC (0.295", 7.50mm Width) | Bulk | SOIC; SOIC16 | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 2 LSB |