Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 20-SSOP -40 to 85
12-Bit Quad DAC, SPI, Voltage Out, 89kS/s, SSOP Product overview: DAC7616E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7616E can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 20-SSOP
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1166557-DAC7616E
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 20-SSOP
IC DAC 12BIT V-OUT 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7616E | 701-DAC7616E | DAC7616E-ND | DAC7616E | 1166557-DAC7616E | DAC7616E | DAC7616E |
| Product Name | DAC7616 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Quad SSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7616E | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI; SPI | Serial | |||
| Package Type | SOIC,SSOP | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; SSOP20 | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |