Texas Instruments DAC7615 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter DAC7615PB

Description
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-PDIP -40 to 85
Request a Quote
Description
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC7615PB is a quad, serial input, 12-bit voltage output digital-to-analog converter (DAC) from Texas Instruments. It guarantees 12-bit monotonic performance across a temperature range of ,Äì40°C to +85°C. The device features double-buffered inputs, allowing for simultaneous updates of all DAC outputs, and can operate with either a single +5V supply or dual +5V and ,Äì5V supplies. With a low power consumption of 20mW, the DAC7615PB is suitable for applications such as automatic test equipment, data acquisition systems, and closed-loop servo control. It offers unipolar or bipolar operation, a settling time of 10 ms to 0.012%, and is available in multiple package options including 16-pin plastic DIP, 16-lead SOIC, and 20-lead SSOP. The device also includes an asynchronous reset feature to clear registers to mid-scale or zero-scale, selectable via the RESETSEL pin.

Datasheet Summary
Powered by GS/AI

The DAC7615PB is a quad, serial input, 12-bit voltage output digital-to-analog converter (DAC) from Texas Instruments. It guarantees 12-bit monotonic performance across a temperature range of ,Äì40°C to +85°C. The device features double-buffered inputs, allowing for simultaneous updates of all DAC outputs, and can operate with either a single +5V supply or dual +5V and ,Äì5V supplies. With a low power consumption of 20mW, the DAC7615PB is suitable for applications such as automatic test equipment, data acquisition systems, and closed-loop servo control. It offers unipolar or bipolar operation, a settling time of 10 ms to 0.012%, and is available in multiple package options including 16-pin plastic DIP, 16-lead SOIC, and 20-lead SSOP. The device also includes an asynchronous reset feature to clear registers to mid-scale or zero-scale, selectable via the RESETSEL pin.

Suppliers

Company
Product
Description
Supplier Links
DAC7615 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter - DAC7615PB - Texas Instruments
Dallas, TX, United States
DAC7615 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter
DAC7615PB
DAC7615 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter DAC7615PB
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-PDIP -40 to 85

Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-PDIP -40 to 85

Buy Now Datasheet
 - DAC7615PB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDIP16

D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDIP16

Supplier's Site Datasheet
 - DAC7615PB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDIP16

D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDIP16

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7615PB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7615PB-ND
Digital to Analog Converters (DAC) DAC7615PB-ND
12 Bit Digital to Analog Converter 4 16-PDIP

12 Bit Digital to Analog Converter 4 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 5V Digital-to-Analog Converter IC
701-DAC7615PB
Quad 5V Digital-to-Analog Converter IC 701-DAC7615PB
12-Bit Quad DAC, SPI, Voltage Output, 89kS/s, 5V Product overview: DAC7615PB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7615PB can be used for catalog matching and distributor lookup.

12-Bit Quad DAC, SPI, Voltage Output, 89kS/s, 5V Product overview: DAC7615PB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7615PB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7615PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7615PB
Digital to Analog Converters (DAC) DAC7615PB
12 Bit Digital to Analog Converter 4 16-PDIP

12 Bit Digital to Analog Converter 4 16-PDIP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7615PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7615PB
Digital to Analog Converters (DAC) DAC7615PB
12 Bit Digital to Analog Converter 4 16-PDIP

12 Bit Digital to Analog Converter 4 16-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7615PB DAC7615PB DAC7615PB-ND 701-DAC7615PB DAC7615PB DAC7615PB
Product Name DAC7615 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter Digital to Analog Converters (DAC) Quad 5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial SPI; SPI SPI Serial
Package Type SOIC,SSOP DIP; PDIP; PDIP16 DIP; PDIP; "16-DIP (0.300"", 7.62mm)" N DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - DAC0801LCM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP16
View Details
4 suppliers
AMC1304M25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and CMOS Interface - AMC1304M25DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGERG4 - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
3 suppliers