Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7614EB

Description
IC DAC 12BIT V-OUT 20SSOP
Datasheet
Description
IC DAC 12BIT V-OUT 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7614EB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7614EB
Digital to Analog Converters (DAC) DAC7614EB
IC DAC 12BIT V-OUT 20SSOP

IC DAC 12BIT V-OUT 20SSOP

Supplier's Site Datasheet
Ic, 12Bit Dac, Quad Serial, Smd; Resolution (Bits) Texas Instruments - 28AH2143 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Dac, Quad Serial, Smd; Resolution (Bits) Texas Instruments
28AH2143
Ic, 12Bit Dac, Quad Serial, Smd; Resolution (Bits) Texas Instruments 28AH2143
IC, 12BIT DAC, QUAD SERIAL, SMD; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:20Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 12BIT DAC, QUAD SERIAL, SMD; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:20Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7614EB 28AH2143
Product Name Digital to Analog Converters (DAC) Ic, 12Bit Dac, Quad Serial, Smd; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details