Texas Instruments DAC7613 12-Bit, Voltage Output Digital-To-Analog Converter DAC7613EB

Description
12-Bit, Voltage Output Digital-To-Analog Converter 24-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit, Voltage Output Digital-To-Analog Converter 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7613 12-Bit, Voltage Output Digital-To-Analog Converter - DAC7613EB - Texas Instruments
Dallas, TX, United States
DAC7613 12-Bit, Voltage Output Digital-To-Analog Converter
DAC7613EB
DAC7613 12-Bit, Voltage Output Digital-To-Analog Converter DAC7613EB
12-Bit, Voltage Output Digital-To-Analog Converter 24-SSOP -40 to 85

12-Bit, Voltage Output Digital-To-Analog Converter 24-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
12BIT Digital-to-Analog Converter IC
701-DAC7613EB
12BIT Digital-to-Analog Converter IC 701-DAC7613EB
IC DAC 12BIT V-OUT 24SSOP Product overview: DAC7613EB from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7613EB can be used for catalog matching and distributor lookup.

IC DAC 12BIT V-OUT 24SSOP Product overview: DAC7613EB from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7613EB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7613EB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7613EB-ND
Digital to Analog Converters (DAC) DAC7613EB-ND
12 Bit Digital to Analog Converter 1 24-SSOP

12 Bit Digital to Analog Converter 1 24-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7613EB
868180-DAC7613EB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7613EB 868180-DAC7613EB
Manufacturer: Texas Instruments Win Source Part Number: 868180-DAC7613EB Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 24-SSOP Package: 24-SSOP (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: DAC7613 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DAC7613EB-NDR, DAC7613EBG4, DAC7613EBG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 868180-DAC7613EB
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 24-SSOP
Package: 24-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DAC7613
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC7613EB-NDR, DAC7613EBG4, DAC7613EBG4-ND

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7613EB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7613EB
Digital to Analog Converters (DAC) DAC7613EB
12 Bit Digital to Analog Converter 1 24-SSOP

12 Bit Digital to Analog Converter 1 24-SSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7613EB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7613EB
Digital to Analog Converters (DAC) DAC7613EB
12 Bit Digital to Analog Converter 1 24-SSOP

12 Bit Digital to Analog Converter 1 24-SSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7613EB 701-DAC7613EB DAC7613EB-ND 868180-DAC7613EB DAC7613EB DAC7613EB
Product Name DAC7613 12-Bit, Voltage Output Digital-To-Analog Converter 12BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7613EB Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI
Package Type SSOP Bulk SSOP; "24-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 24-SSOP SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3171IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
AMC1305L25 Reinforced Isolated Modulator with ?250mV Input and LVDS Interface - AMC1305L25DW - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
DAC37J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC37J84IAAV - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers