Texas Instruments DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter DAC7612UB/2K5G4

Description
Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter - DAC7612UB/2K5G4 - Texas Instruments
Dallas, TX, United States
DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter
DAC7612UB/2K5G4
DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter DAC7612UB/2K5G4
Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85

Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612UB/2K5G4 - 013665-DAC7612UB/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612UB/2K5G4
013665-DAC7612UB/2K5G4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612UB/2K5G4 013665-DAC7612UB/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 013665-DAC7612UB/2K5 G4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal Settling Time: 7μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.25, ±0.25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013665-DAC7612UB/2K5G4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Settling Time: 7μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Digital-to-Analog Converter IC
768-DAC7612UB/2K5G4
Dual 5V SOIC Digital-to-Analog Converter IC 768-DAC7612UB/2K5G4
12-Bit Dual DAC, 130kS/s, SPI, 5V, 8-SOIC Product overview: DAC7612UB/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7612UB/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit Dual DAC, 130kS/s, SPI, 5V, 8-SOIC Product overview: DAC7612UB/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7612UB/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7612UB/2K5G4 013665-DAC7612UB/2K5G4 768-DAC7612UB/2K5G4
Product Name DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612UB/2K5G4 Dual 5V SOIC Digital-to-Analog Converter IC
Interface Type Serial; SPI SPI; SPI SPI
Package Type SOIC SOIC; 8-SOIC D
Screening Level Catalog
Resolution 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface - AMC1304L25DWR - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1306E05DWVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AMC7836 High-Density, 12-Bit  Analog Monitor and Control Solution, Bipolar DAC - AMC7836IPAP - Texas Instruments
Specs
Package Type HTQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers