Texas Instruments DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter DAC7612U/2K5G4

Description
Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
Request a Quote
Description
Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual, 12-bit serial input digital-to-analog converter with guaranteed monotonicity over the industrial temperature range, housed in an 8-lead SOIC package. The device operates from a single +5V supply, features a 3-wire serial interface compatible with DSPs and microcontrollers, and offers a full-scale output range of 4.095V with a settling time of 7 μs to 1 LSB. It consumes 3.7mW of power and is fully specified from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

Dual, 12-bit serial input digital-to-analog converter with guaranteed monotonicity over the industrial temperature range, housed in an 8-lead SOIC package. The device operates from a single +5V supply, features a 3-wire serial interface compatible with DSPs and microcontrollers, and offers a full-scale output range of 4.095V with a settling time of 7 μs to 1 LSB. It consumes 3.7mW of power and is fully specified from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter - DAC7612U/2K5G4 - Texas Instruments
Dallas, TX, United States
DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter
DAC7612U/2K5G4
DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter DAC7612U/2K5G4
Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85

Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Digital-to-Analog Converter IC
768-DAC7612U/2K5G4
Dual 5V SOIC Digital-to-Analog Converter IC 768-DAC7612U/2K5G4
12-Bit Dual DAC, 130kS/s, SPI, 5V, 8-SOIC Product overview: DAC7612U/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7612U/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit Dual DAC, 130kS/s, SPI, 5V, 8-SOIC Product overview: DAC7612U/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7612U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612U/2K5G4 - 013664-DAC7612U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612U/2K5G4
013664-DAC7612U/2K5G4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612U/2K5G4 013664-DAC7612U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 013664-DAC7612U/2K5G 4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal Settling Time: 7μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.5, ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): AD8522AN; MAX5231BEEE; MAX5231BEEE-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013664-DAC7612U/2K5G4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Settling Time: 7μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): AD8522AN; MAX5231BEEE; MAX5231BEEE-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7612U/2K5G4 768-DAC7612U/2K5G4 013664-DAC7612U/2K5G4
Product Name DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter Dual 5V SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612U/2K5G4
Interface Type Serial; SPI SPI SPI; SPI
Package Type SOIC D SOIC; 8-SOIC
Screening Level Catalog
Resolution 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8 BITS DIP Digital-to-Analog Converter IC - 701-DAC0806LCN - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0.0 C (32 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1228131-AMC3306M05DWER - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference - ADS7871IDBR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
4 suppliers
ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power - ADS1218Y/250G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers