The DAC7611 is a 12-bit serial input digital-to-analog converter with a full-scale output range of 4.095V and a settling time of 7µs to 1 LSB. It operates from a single +5V supply, consumes 2.5mW at idle, and includes an internal 2.435V reference and rail-to-rail output amplifier. The device features a 3-wire synchronous serial interface compatible with rates up to 20MHz, an asynchronous clear input to reset the output to 0V, and guaranteed 12-bit monotonicity over the industrial temperature range of -40°C to +85°C. It is available in an 8-lead SOIC package with a drive current capability of up to 7mA and capacitive load stability up to 500pF.
12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166549-DAC7611UG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
12-Bit DAC, SPI, 132kS/s, Unipolar Voltage Output, 8SOIC Product overview: DAC7611UG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7611UG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7611UG4 | 1166549-DAC7611UG4 | 768-DAC7611UG4 |
| Product Name | DAC7611 12-Bit Serial Input Digital-To-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7611UG4 | Digital-to-Analog Converter IC |
| Interface Type | Serial; SPI | SPI | |
| Package Type | SOIC | D | |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 1 LSB |