Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7611UB

Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7611UB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7611UB
Digital to Analog Converters (DAC) DAC7611UB
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet
12Bit Dac Serial I/p, 7611, Soic8; Resolution (Bits) Texas Instruments - 28AH2141 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Dac Serial I/p, 7611, Soic8; Resolution (Bits) Texas Instruments
28AH2141
12Bit Dac Serial I/p, 7611, Soic8; Resolution (Bits) Texas Instruments 28AH2141
12BIT DAC SERIAL I/P, 7611, SOIC8; Resolution (Bits):12bit; Sampling Rate:132kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes

12BIT DAC SERIAL I/P, 7611, SOIC8; Resolution (Bits):12bit; Sampling Rate:132kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7611UB 28AH2141
Product Name Digital to Analog Converters (DAC) 12Bit Dac Serial I/p, 7611, Soic8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details