Texas Instruments DAC7611 12-Bit Serial Input Digital-To-Analog Converter DAC7611U/2K5G4

Description
12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7611 12-Bit Serial Input Digital-To-Analog Converter - DAC7611U/2K5G4 - Texas Instruments
Dallas, TX, United States
DAC7611 12-Bit Serial Input Digital-To-Analog Converter
DAC7611U/2K5G4
DAC7611 12-Bit Serial Input Digital-To-Analog Converter DAC7611U/2K5G4
12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85

12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7611U/2K5G4 - 143987-DAC7611U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7611U/2K5G4
143987-DAC7611U/2K5G4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7611U/2K5G4 143987-DAC7611U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 143987-DAC7611U/2K5G 4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal Settling Time: 7μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143987-DAC7611U/2K5G4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Settling Time: 7μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SOIC Digital-to-Analog Converter IC
701-DAC7611U/2K5G4
5V SOIC Digital-to-Analog Converter IC 701-DAC7611U/2K5G4
12-Bit DAC, 132KS/s, SPI, 1LSB DNL, 5V, 8-SOIC Product overview: DAC7611U/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7611U/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit DAC, 132KS/s, SPI, 1LSB DNL, 5V, 8-SOIC Product overview: DAC7611U/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7611U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7611U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7611U/2K5G4-ND
Digital to Analog Converters (DAC) DAC7611U/2K5G4-ND
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7611U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7611U/2K5G4
Digital to Analog Converters (DAC) DAC7611U/2K5G4
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7611U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7611U/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7611U/2K5G4
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7611U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7611U/2K5G4
Data Acquisition - Digital to Analog Converters (DAC) DAC7611U/2K5G4
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7611U/2K5G4 143987-DAC7611U/2K5G4 701-DAC7611U/2K5G4 DAC7611U/2K5G4-ND DAC7611U/2K5G4 DAC7611U/2K5G4 DAC7611U/2K5G4
Product Name DAC7611 12-Bit Serial Input Digital-To-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7611U/2K5G4 5V SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SOIC SOIC; 8-SOIC D SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC0800 8-Bit D/A Converter - DAC-08EP - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
DAC161S055 Precision 16-Bit, Buffered Voltage-Output DAC - DAC161S055CISQ/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS58J89IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DAC104S085-Q1 Automotive 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP
Screening Level Automotive
View Details
7 suppliers