Texas Instruments DAC7578 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC DAC7578SRGET

Description
12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 24-VQFN -40 to 125
Request a Quote Datasheet
Description
12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 24-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7578 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC - DAC7578SRGET - Texas Instruments
Dallas, TX, United States
DAC7578 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC
DAC7578SRGET
DAC7578 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC DAC7578SRGET
12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 24-VQFN -40 to 125

12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 24-VQFN -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-27741-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-27741-1-ND
Digital to Analog Converters (DAC) 296-27741-1-ND
12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-27741-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-27741-2-ND
Digital to Analog Converters (DAC) 296-27741-2-ND
12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-27741-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-27741-6-ND
Digital to Analog Converters (DAC) 296-27741-6-ND
12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
VQFN Digital-to-Analog Converter IC
701-DAC7578SRGET
VQFN Digital-to-Analog Converter IC 701-DAC7578SRGET
12-Bit Octal DAC, Voltage Output, I2C, VQFN Product overview: DAC7578SRGET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7578SRGET can be used for catalog matching and distributor lookup.

12-Bit Octal DAC, Voltage Output, I2C, VQFN Product overview: DAC7578SRGET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7578SRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7578SRGET
013659-DAC7578SRGET
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7578SRGET 013659-DAC7578SRGET
Manufacturer: Texas Instruments Win Source Part Number: 013659-DAC7578SRGET Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: I2C Reference Type: External Settling Time: 12μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.3, ±0.1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-VQFN (4x4) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013659-DAC7578SRGET
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: I2C
Reference Type: External
Settling Time: 12μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.3, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7578SRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7578SRGET
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7578SRGET
IC DAC 12BIT V-OUT 24VQFN

IC DAC 12BIT V-OUT 24VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC7578SRGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7578SRGET
Digital to Analog Converters (DAC) DAC7578SRGET
12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC7578SRGET - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7578SRGET
Data Acquisition - Digital to Analog Converters (DAC) DAC7578SRGET
IC DAC 12BIT V-OUT 24VQFN

IC DAC 12BIT V-OUT 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7578SRGET 296-27741-1-ND 296-27741-2-ND 296-27741-6-ND 701-DAC7578SRGET 013659-DAC7578SRGET DAC7578SRGET DAC7578SRGET DAC7578SRGET
Product Name DAC7578 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) VQFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7578SRGET Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; I2C I2C; I2C I2C; I2C I2C; I2C I2C I2C; I2C I2C; I²C
Package Type TSSOP,VQFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad VQFN 24-VQFN (4x4) 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 979137-AMC1306M05DWV - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IZAY - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
DAC1282 Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1282IPWR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFP - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
4 suppliers