Texas Instruments DAC7578 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC DAC7578SRGER

Description
12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 24-VQFN -40 to 125
Request a Quote Datasheet
Description
12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 24-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7578 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC - DAC7578SRGER - Texas Instruments
Dallas, TX, United States
DAC7578 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC
DAC7578SRGER
DAC7578 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC DAC7578SRGER
12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 24-VQFN -40 to 125

12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 24-VQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
QFN Digital-to-Analog Converter IC
701-DAC7578SRGER
QFN Digital-to-Analog Converter IC 701-DAC7578SRGER
12-Bit Octal DAC, Voltage Output, I2C, QFN Product overview: DAC7578SRGER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7578SRGER can be used for catalog matching and distributor lookup.

12-Bit Octal DAC, Voltage Output, I2C, QFN Product overview: DAC7578SRGER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7578SRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1355590-DAC7578SRGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1355590-DAC7578SRGER
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1355590-DAC7578SRGER
Win Source Part Number: 1355590-DAC7578SRGER Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: DAC7578 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 12 Number of D/A Converters: 8 Settling Time: 12µs (Typ) Differential Output: No Data Interface: I²C Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V INL/DNL (LSB): ±0.3, ±0.1

Win Source Part Number: 1355590-DAC7578SRGER
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: DAC7578
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Number of D/A Converters: 8
Settling Time: 12µs (Typ)
Differential Output: No
Data Interface: I²C
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
INL/DNL (LSB): ±0.3, ±0.1

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC7578SRGERTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC7578SRGERTR-ND
Digital to Analog Converters (DAC) 296-DAC7578SRGERTR-ND
12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC7578SRGERCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC7578SRGERCT-ND
Digital to Analog Converters (DAC) 296-DAC7578SRGERCT-ND
IC DAC 12BIT 24-VQFN

IC DAC 12BIT 24-VQFN

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC7578SRGERDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC7578SRGERDKR-ND
Digital to Analog Converters (DAC) 296-DAC7578SRGERDKR-ND
IC DAC 12BIT 24-VQFN

IC DAC 12BIT 24-VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7578SRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7578SRGER
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7578SRGER
IC DAC 12BIT V-OUT 24VQFN

IC DAC 12BIT V-OUT 24VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC7578SRGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7578SRGER
Digital to Analog Converters (DAC) DAC7578SRGER
12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

12 Bit Digital to Analog Converter 8 24-VQFN (4x4)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC7578SRGER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7578SRGER
Data Acquisition - Digital to Analog Converters (DAC) DAC7578SRGER
IC DAC 12BIT V-OUT 24VQFN

IC DAC 12BIT V-OUT 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7578SRGER 701-DAC7578SRGER 1355590-DAC7578SRGER 296-DAC7578SRGERTR-ND 296-DAC7578SRGERCT-ND 296-DAC7578SRGERDKR-ND DAC7578SRGER DAC7578SRGER DAC7578SRGER
Product Name DAC7578 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC QFN Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; I2C I2C I²C I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type TSSOP,VQFN QFN 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad 24-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLV5638M 12-Bit, 1 or 3.5 us DAC Serial Input, Dual DAC, Pgrmable Int. Ref., Settling Time, Pwr Consumption - 5962-9957601Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZTR - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers