12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 16-TSSOP -40 to 125
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1166546-DAC7578SPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 8 16-TSSOP
12-Bit Octal DAC, Voltage Output, I2C, 55.55KS/s, 16-TSSOP Product overview: DAC7578SPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7578SPW can be used for catalog matching and distributor lookup.
Texas Instruments,DAC7578S
12-Bit 8-Ch Vout Two-Wire DAC TSSOP16
IC DAC 12BIT V-OUT 16TSSOP
IC DAC 12BIT V-OUT 16TSSOP
12 Bit Digital to Analog Converter 8 16-TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7578SPW | DAC7578SPW | 1166546-DAC7578SPW | 296-27740-5-ND | 701-DAC7578SPW | 8136419P | 1219388 | DAC7578SPW | DAC7578SPW | DAC7578SPW |
| Product Name | DAC7578 12-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7578SPW | Digital to Analog Converters (DAC) | TSSOP Digital-to-Analog Converter IC | Digital to Analogue Converters | Digital to Analogue Converters | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; I2C | Serial | I2C; I2C | I2C | Serial; Serial | I2C; I²C | ||||
| Package Type | TSSOP,VQFN | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; TSSOP | SSOP; Tssop | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 0.3000 LSB |