Texas Instruments Standard Linear and Logic Dac, 12Bit, 43Ksps, Tssop-16; Resolution (Bits) Texas Instruments DAC7573IPW

Description
DAC, 12BIT, 43KSPS, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:43kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DAC, 12BIT, 43KSPS, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:43kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 12Bit, 43Ksps, Tssop-16; Resolution (Bits) Texas Instruments - 28AH2140 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, 43Ksps, Tssop-16; Resolution (Bits) Texas Instruments
28AH2140
Dac, 12Bit, 43Ksps, Tssop-16; Resolution (Bits) Texas Instruments 28AH2140
DAC, 12BIT, 43KSPS, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:43kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 12BIT, 43KSPS, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:43kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC7573IPW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7573IPW
Digital to Analog Converters (DAC) DAC7573IPW
IC DAC 12BIT V-OUT 16TSSOP

IC DAC 12BIT V-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 28AH2140 DAC7573IPW
Product Name Dac, 12Bit, 43Ksps, Tssop-16; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details