The DAC7565IAPWG4 is a 12-bit, quad-channel digital-to-analog converter (DAC) designed for low-power applications. It features an ultra-low glitch voltage output and includes a 2.5V internal reference with a temperature drift of 2ppm/°C. The device supports a full-scale output voltage range of 2.5V and has a relative accuracy of ±0.5 LSB. It operates with a wide power supply range of +2.7V to +5.5V and consumes only 1mA at 5V, making it suitable for battery-operated devices. The DAC7565 offers a versatile 3-wire serial interface compatible with SPI,Ñ¢, QSPI,Ñ¢, and Microwire,Ñ¢, allowing for clock rates up to 50MHz. It includes features such as power-on reset to zero-scale or mid-scale, asynchronous clear, and a power-down mode that reduces current consumption to 1.3OºA at 5V. The device is specified for operation over a temperature range of -40°C to +105°C and is packaged in a TSSOP-16 format, making it a compact solution for various applications including portable instrumentation, process control, and data acquisition systems.
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7565IAPWG4 |
| Product Name | DAC7565 12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference |
| Interface Type | Serial; SPI |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |