12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
IC DAC 12BIT 16-TSSOP
IC DAC 12BIT 16-TSSOP
12 Bit Digital to Analog Converter 4 16-TSSOP
12-Bit Quad VOUT DAC, SPI, 2.7-5.5V, 105C, TSSOP Product overview: DAC7564ICPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7564ICPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166539-DAC7564ICPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 10μs
Number of D/A Converters: 4
INL/DNL (LSB): ±0.5, ±0.1
Family Name: DAC7564
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD5624RBRMZ-5REEL7; AD5624BCPZ-R2; AD5666BRUZ-1;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 12BIT V-OUT 16TSSOP
IC DAC 12BIT V-OUT 16TSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7564ICPWR | 296-DAC7564ICPWRCT-ND | 296-DAC7564ICPWRDKR-ND | 296-DAC7564ICPWRTR-ND | 701-DAC7564ICPWR | 1166539-DAC7564ICPWR | DAC7564ICPWR | DAC7564ICPWR | DAC7564ICPWR |
| Product Name | DAC7564 12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Quad 5.5V TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7564ICPWR | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 0.5000 LSB |