Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC7563SQDGSRQ1

Description
12 Bit Digital to Analog Converter 2 10-VSSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 2 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-42329-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-42329-2-ND
Digital to Analog Converters (DAC) 296-42329-2-ND
12 Bit Digital to Analog Converter 2 10-VSSOP

12 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-42329-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-42329-6-ND
Digital to Analog Converters (DAC) 296-42329-6-ND
12 Bit Digital to Analog Converter 2 10-VSSOP

12 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-42329-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-42329-1-ND
Digital to Analog Converters (DAC) 296-42329-1-ND
12 Bit Digital to Analog Converter 2 10-VSSOP

12 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual Digital-to-Analog Converter IC
701-DAC7563SQDGSRQ1
Low-Power Dual Digital-to-Analog Converter IC 701-DAC7563SQDGSRQ1
Dual 12-Bit Ultralow-Glitch Low-Power Buff. Voltage-Output DAC 10-VSSOP -40 to 125 Product overview: DAC7563SQDGSRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7563SQDGSRQ1 can be used for catalog matching and distributor lookup.

Dual 12-Bit Ultralow-Glitch Low-Power Buff. Voltage-Output DAC 10-VSSOP -40 to 125 Product overview: DAC7563SQDGSRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7563SQDGSRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DAC7563SQDGSRQ1 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10

D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7563SQDGSRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7563SQDGSRQ1
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7563SQDGSRQ1
IC DAC 12BIT V-OUT 10VSSOP

IC DAC 12BIT V-OUT 10VSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7563SQDGSRQ1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7563SQDGSRQ1
Data Acquisition - Digital to Analog Converters (DAC) DAC7563SQDGSRQ1
IC DAC 12BIT V-OUT 10VSSOP

IC DAC 12BIT V-OUT 10VSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7563SQDGSRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7563SQDGSRQ1
Digital to Analog Converters (DAC) DAC7563SQDGSRQ1
12 Bit Digital to Analog Converter 2 10-VSSOP

12 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now

Technical Specifications

  DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-42329-2-ND 296-42329-6-ND 296-42329-1-ND 701-DAC7563SQDGSRQ1 DAC7563SQDGSRQ1 DAC7563SQDGSRQ1 DAC7563SQDGSRQ1 DAC7563SQDGSRQ1
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Low-Power Dual Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI SPI SPI Serial SPI; SPI, DSP
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; VSSOP10 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tape Reel Digi-Reel® Cut Tape (CT) Tape Reel; Tape & Reel Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk Tape Reel; Tape & Reel (TR)
Resolution 12 bits 12 bits 12 bits 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5238862 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD394JD - 859432-AD394JD - Win Source Electronics
Specs
Package Type DIP; 28-CDIP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1377798-AMC7924PAPR - Win Source Electronics
Specs
Interface Type SPI; SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 250 kSamples/Sec
View Details
2 suppliers
8bit 8ch D/A converter - BH2226FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers