Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD394JD AD394JD

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859432-AD394JD Series: AD394 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859432-AD394JD Series: AD394 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD394JD
859432-AD394JD
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD394JD 859432-AD394JD
Manufacturer: Analog Devices Inc. Win Source Part Number: 859432-AD394JD Series: AD394 Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 4 28-CDIP Package: Bulk Package: 28-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859432-AD394JD
Series: AD394
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Digital to Analog Converter 4 28-CDIP
Package: Bulk
Package: 28-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AD394JD - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD394JD
Data Acquisition - Digital to Analog Converters (DAC) AD394JD
MULTIPLYING QUAD 12-BIT DAC

MULTIPLYING QUAD 12-BIT DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 859432-AD394JD AD394JD
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD394JD Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 28-CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - DAC38RF83GIAAV - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details
Digital to Analogue Converters - 1905087 - RS Components, Ltd.
Specs
Interface Type Parallel; SPI; Microwire; Microwire, parallel, qspi, spi
Package Type So
Features Single-Supply
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2226FV-E2 - 864238-BH2226FV-E2 - Win Source Electronics
Specs
Package Type SOP; SSOP; 16-SSOP-B
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
5 suppliers