Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7562TDSCT

Description
IC DAC 12BIT V-OUT 10WSON
Datasheet
Description
IC DAC 12BIT V-OUT 10WSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7562TDSCT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7562TDSCT
Digital to Analog Converters (DAC) DAC7562TDSCT
IC DAC 12BIT V-OUT 10WSON

IC DAC 12BIT V-OUT 10WSON

Supplier's Site Datasheet
Dac, 12Bit, Dual, Wson-10; Resolution (Bits) Texas Instruments - 31AH1463 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, Dual, Wson-10; Resolution (Bits) Texas Instruments
31AH1463
Dac, 12Bit, Dual, Wson-10; Resolution (Bits) Texas Instruments 31AH1463
DAC, 12BIT, DUAL, WSON-10; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:WSON; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 12BIT, DUAL, WSON-10; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:WSON; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7562TDSCT 31AH1463
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, Dual, Wson-10; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details