Texas Instruments DAC7562 12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference DAC7562SDGSR

Description
12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7562 12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference - DAC7562SDGSR - Texas Instruments
Dallas, TX, United States
DAC7562 12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference
DAC7562SDGSR
DAC7562 12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference DAC7562SDGSR
12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-VSSOP -40 to 125

12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference 10-VSSOP -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-29022-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-29022-6-ND
Digital to Analog Converters (DAC) 296-29022-6-ND
12 Bit Digital to Analog Converter 2 10-VSSOP

12 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-29022-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-29022-2-ND
Digital to Analog Converters (DAC) 296-29022-2-ND
12 Bit Digital to Analog Converter 2 10-VSSOP

12 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-29022-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-29022-1-ND
Digital to Analog Converters (DAC) 296-29022-1-ND
12 Bit Digital to Analog Converter 2 10-VSSOP

12 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V MSOP Digital-to-Analog Converter IC
701-DAC7562SDGSR
Dual 5.5V MSOP Digital-to-Analog Converter IC 701-DAC7562SDGSR
12-Bit Dual DAC, SPI, 2.7-5.5V, MSOP, Gold Product overview: DAC7562SDGSR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7562SDGSR can be used for catalog matching and distributor lookup.

12-Bit Dual DAC, SPI, 2.7-5.5V, MSOP, Gold Product overview: DAC7562SDGSR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5.5V, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7562SDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7562SDGSR
1166533-DAC7562SDGSR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7562SDGSR 1166533-DAC7562SDGSR
Manufacturer: Texas Instruments Win Source Part Number: 1166533-DAC7562SDGSR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI, DSP Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 10μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±0.3, ±0.05 Family Name: DAC7562 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): AD5623RARMZ-5REEL7; AD5623RARMZ-5; AD5627RBRMZ-1; Introduction Date: August 01, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166533-DAC7562SDGSR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 10μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±0.3, ±0.05
Family Name: DAC7562
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): AD5623RARMZ-5REEL7; AD5623RARMZ-5; AD5627RBRMZ-1;
Introduction Date: August 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7562SDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7562SDGSR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7562SDGSR
IC DAC 12BIT V-OUT 10VSSOP

IC DAC 12BIT V-OUT 10VSSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7562SDGSR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7562SDGSR
Data Acquisition - Digital to Analog Converters (DAC) DAC7562SDGSR
IC DAC 12BIT V-OUT 10VSSOP

IC DAC 12BIT V-OUT 10VSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7562SDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7562SDGSR
Digital to Analog Converters (DAC) DAC7562SDGSR
12 Bit Digital to Analog Converter 2 10-VSSOP

12 Bit Digital to Analog Converter 2 10-VSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7562SDGSR 296-29022-6-ND 296-29022-2-ND 296-29022-1-ND 701-DAC7562SDGSR 1166533-DAC7562SDGSR DAC7562SDGSR DAC7562SDGSR DAC7562SDGSR
Product Name DAC7562 12-Bit, Dual, Low Power, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/?C Reference Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Dual 5.5V MSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7562SDGSR Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type VSSOP,WSON "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" MSOP SSOP 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 0.7500 LSB 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1304M05 Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface - AMC1304M05DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC101C081CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops - DAC161S997RGHT - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers