12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter 32-VQFN -40 to 105
12-Bit Octal DAC, 500kS/s, SPI, VQFN, Voltage Output Product overview: DAC7558IRHBTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7558IRHBTG4 can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 8 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1166532-DAC7558IRHBT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 32-VFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 5μs
Number of D/A Converters: 8
INL/DNL (LSB): ±0.35, ±0.08
Family Name: DAC7558
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): MAX5306EUE+T; MAX5307EUE+; AD5668SRU-EP-1;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in LED Lighting, Power Management
12 Bit Digital to Analog Converter 8 32-VQFN (5x5)
IC DAC 12BIT V-OUT 32VQFN
IC DAC 12BIT V-OUT 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7558IRHBTG4 | 701-DAC7558IRHBTG4 | DAC7558IRHBTG4-ND | 1166532-DAC7558IRHBTG4 | DAC7558IRHBTG4 | DAC7558IRHBTG4 | DAC7558IRHBTG4 |
| Product Name | DAC7558 12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter | VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7558IRHBTG4 | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | VQFN | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 0.3500 LSB |