12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter 32-VQFN -40 to 105
12-bit 8-Ch DAC, 500KS/s, SPI, VQFN EP Product overview: DAC7558IRHBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7558IRHBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 140436-DAC7558IRHBT
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 5μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.35, ±0.08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-VQFN (5x5)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 8 32-VQFN (5x5)
12 Bit Digital to Analog Converter 8 32-VQFN (5x5)
12 Bit Digital to Analog Converter 8 32-VQFN (5x5)
IC DAC 12BIT V-OUT 32VQFN
12 Bit Digital to Analog Converter 8 32-VQFN (5x5)
IC DAC 12BIT V-OUT 32VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7558IRHBT | 701-DAC7558IRHBT | 140436-DAC7558IRHBT | 296-26046-6-ND | 296-26046-1-ND | 296-26046-2-ND | DAC7558IRHBT | DAC7558IRHBT | DAC7558IRHBT |
| Product Name | DAC7558 12-Bit, Octal, Ultralow Glitch, Voltage Output Digital to Analog Converter | VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7558IRHBT | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | VQFN | VQFN EP | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 0.3500 LSB |