Low-Power, Low-Glitch, 12-Bit DAC 10-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 013650-DAC7554IDGSR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 5μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.35, ±0.08
Family Name: DAC7554
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5664RARMZ-5; AD5624BRMZ; AD5684BCPZ-RL7; AD5625RBCPZ-R2;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 10-VSSOP
12 Bit Digital to Analog Converter 4 10-VSSOP
12 Bit Digital to Analog Converter 4 10-VSSOP
12-Bit 4-Ch DAC, SPI, VSSOP, 2.7-5.5V, 3.5mW Product overview: DAC7554IDGSR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3.5mW. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, 3.5mW, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7554IDGSR can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 10VSSOP
IC DAC 12BIT V-OUT 10VSSOP
IC DAC 12BIT QUAD W/SPI 10-MSOP
12 Bit Digital to Analog Converter 4 10-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7554IDGSR | 013650-DAC7554IDGSR | 296-38920-2-ND | 296-38920-1-ND | 296-38920-6-ND | 701-DAC7554IDGSR | DAC7554IDGSR | DAC7554IDGSR | 815-DAC7554IDGSR | DAC7554IDGSR |
| Product Name | DAC7554 Low-Power, Low-Glitch, 12-Bit DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7554IDGSR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 5.5V 3.5mW Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 12BIT QUAD W/SPI 10-MSOP | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | VSSOP | SOP; SSOP; 10-VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | VSSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | |||
| INL | 1 LSB | 0.3500 LSB |