Texas Instruments DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC DAC7513N/3KG4

Description
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-SOT-23 -40 to 105
Request a Quote Datasheet
Description
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC - DAC7513N/3KG4 - Texas Instruments
Dallas, TX, United States
DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC
DAC7513N/3KG4
DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC DAC7513N/3KG4
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-SOT-23 -40 to 105

Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-SOT-23 -40 to 105

Buy Now Datasheet
Singapore, Singapore
SOT-23 Digital-to-Analog Converter IC
701-DAC7513N/3KG4
SOT-23 Digital-to-Analog Converter IC 701-DAC7513N/3KG4
12-Bit DAC, SPI, 95kS/s, V-Out, SOT-23-8 Product overview: DAC7513N/3KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7513N/3KG4 can be used for catalog matching and distributor lookup.

12-Bit DAC, SPI, 95kS/s, V-Out, SOT-23-8 Product overview: DAC7513N/3KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7513N/3KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7513N/3KG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7513N/3KG4-ND
Digital to Analog Converters (DAC) DAC7513N/3KG4-ND
12 Bit Digital to Analog Converter 1 SOT-23-8

12 Bit Digital to Analog Converter 1 SOT-23-8

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3KG4 - 013645-DAC7513N/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3KG4
013645-DAC7513N/3KG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3KG4 013645-DAC7513N/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 013645-DAC7513N/3KG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI, DSP Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±8 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: SOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013645-DAC7513N/3KG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-8
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3KG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7513N/3KG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7513N/3KG4
IC DAC 12BIT V-OUT SOT23-8

IC DAC 12BIT V-OUT SOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7513N/3KG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7513N/3KG4
IC DAC 12BIT V-OUT SOT23-8

IC DAC 12BIT V-OUT SOT23-8

Supplier's Site
Digital to Analog Converters (DAC) - DAC7513N/3KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7513N/3KG4
Digital to Analog Converters (DAC) DAC7513N/3KG4
12 Bit Digital to Analog Converter 1 SOT-23-8

12 Bit Digital to Analog Converter 1 SOT-23-8

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7513N/3KG4 701-DAC7513N/3KG4 DAC7513N/3KG4-ND 013645-DAC7513N/3KG4 DAC7513N/3KG4 DAC7513N/3KG4 DAC7513N/3KG4
Product Name DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC SOT-23 Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3KG4 Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type SOT-23,VSSOP SOT-23-8 SOT-23-8 SOT-23-8 SOT-23-8 SOT-23-8
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 8 LSB 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101CIMMX - 141640-DAC101S101CIMMX - Win Source Electronics
Specs
Interface Type SPI; SPI, DSP
Package Type SOP; SSOP; 8-VSSOP
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference - ADS7871IDBG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
2 suppliers