Texas Instruments DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC DAC7513N/3K

Description
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-SOT-23 -40 to 105
Request a Quote Datasheet
Description
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC - DAC7513N/3K - Texas Instruments
Dallas, TX, United States
DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC
DAC7513N/3K
DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC DAC7513N/3K
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-SOT-23 -40 to 105

Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-SOT-23 -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-26045-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-26045-1-ND
Digital to Analog Converters (DAC) 296-26045-1-ND
12 Bit Digital to Analog Converter 1 SOT-23-8

12 Bit Digital to Analog Converter 1 SOT-23-8

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-26045-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-26045-2-ND
Digital to Analog Converters (DAC) 296-26045-2-ND
12 Bit Digital to Analog Converter 1 SOT-23-8

12 Bit Digital to Analog Converter 1 SOT-23-8

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-26045-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-26045-6-ND
Digital to Analog Converters (DAC) 296-26045-6-ND
12 Bit Digital to Analog Converter 1 SOT-23-8

12 Bit Digital to Analog Converter 1 SOT-23-8

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Digital-to-Analog Converter IC
701-DAC7513N/3K
Low-Power SOT-23 Digital-to-Analog Converter IC 701-DAC7513N/3K
12-Bit DAC, SPI, 95KS/s, SOT-23-8, Low Power Product overview: DAC7513N/3K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7513N/3K can be used for catalog matching and distributor lookup.

12-Bit DAC, SPI, 95KS/s, SOT-23-8, Low Power Product overview: DAC7513N/3K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7513N/3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3K - 013644-DAC7513N/3K - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3K
013644-DAC7513N/3K
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3K 013644-DAC7513N/3K
Manufacturer: Texas Instruments Win Source Part Number: 013644-DAC7513N/3K Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI, DSP Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±8 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: SOT-23-8 Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013644-DAC7513N/3K
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-8
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7513N/3K
Data Acquisition - Digital to Analog Converters (DAC) DAC7513N/3K
IC DAC 12BIT V-OUT SOT23-8

IC DAC 12BIT V-OUT SOT23-8

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7513N/3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7513N/3K
Digital to Analog Converters (DAC) DAC7513N/3K
12 Bit Digital to Analog Converter 1 SOT-23-8

12 Bit Digital to Analog Converter 1 SOT-23-8

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7513N/3K
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7513N/3K
IC DAC 12BIT V-OUT SOT23-8

IC DAC 12BIT V-OUT SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7513N/3K 296-26045-1-ND 296-26045-2-ND 296-26045-6-ND 701-DAC7513N/3K 013644-DAC7513N/3K DAC7513N/3K DAC7513N/3K DAC7513N/3K
Product Name DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Low-Power SOT-23 Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/3K Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type SOT-23,VSSOP SOT-23-8 SOT-23-8 SOT-23-8 SOT-23-8 SOT-23-8 SOT-23-8 SOT-23-8
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 8 LSB 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE - DAC161P997TDA2 - Texas Instruments
Specs
Screening Level Military
Architecture Sigma-Delta
View Details
5 suppliers
DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
DAC3162 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) - DAC3162IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
8 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1265291-AMC1303M2510DWV - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers