Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-SOT-23 -40 to 105
12-Bit DAC, SPI, 95KS/s, SOT-23-8, Unipolar Voltage Output Product overview: DAC7513N/250G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7513N/250G4 can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 SOT-23-8
IC DAC 12BIT V-OUT SOT23-8
IC DAC 12BIT V-OUT SOT23-8
12 Bit Digital to Analog Converter 1 SOT-23-8
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7513N/250G4 | 701-DAC7513N/250G4 | DAC7513N/250G4-ND | DAC7513N/250G4 | DAC7513N/250G4 | DAC7513N/250G4 |
| Product Name | DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC | SOT-23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | SOT-23,VSSOP | SOT-23-8 | SOT-23-8 | SOT-23-8 | SOT-23-8 | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 8 LSB | 8 LSB |