Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-SOT-23 -40 to 105
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 013643-DAC7513N/250
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-8
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing
12 Bit Digital to Analog Converter 1 SOT-23-8
12 Bit Digital to Analog Converter 1 SOT-23-8
12 Bit Digital to Analog Converter 1 SOT-23-8
12-Bit DAC, SPI, 95kS/s, SOT-23-8, 2.7-5.5V Product overview: DAC7513N/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7513N/250 can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT SOT23-8
12 Bit Digital to Analog Converter 1 SOT-23-8
IC DAC 12BIT V-OUT SOT23-8
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7513N/250 | DAC7513N/250 | 013643-DAC7513N/250 | DAC7513NCT-ND | DAC7513NDKR-ND | DAC7513NTR-ND | 701-DAC7513N/250 | DAC7513N/250 | DAC7513N/250 | DAC7513N/250 |
| Product Name | DAC7513 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7513N/250 | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 5.5V SOT-23 Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI, DSP | SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | SOT-23,VSSOP | SOT-23-8 | SOT-23-8 | SOT-23-8 | SOT-23-8 | SOT-23-8 | SOT-23-8 | SOT-23-8 | SOT-23-8 | |
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 8 LSB | 8 LSB |