Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 6-SOT-23 -40 to 105
12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
12 Bit Digital to Analog Converter 1 SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 013639-DAC7512N/3K
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
12-Bit SPI DAC, 95KS/s, SOT-23-6, Unipolar Voltage Output Product overview: DAC7512N/3K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7512N/3K can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 12BIT V-OUT SOT23-6
IC DAC 12BIT V-OUT SOT23-6
10us 2.7V~5.5V 12Bit SOT-23-6 Digital To Analog Converters (DACs) ROHS
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7512N/3K | 296-26044-2-ND | 296-26044-6-ND | 296-26044-1-ND | 013639-DAC7512N/3K | 701-DAC7512N/3K | DAC7512N/3K | DAC7512N/3K | DAC7512N/3K | DAC7512N/3K |
| Product Name | DAC7512 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7512N/3K | SOT-23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI | SPI; SPI, DSP | SPI | ||
| Package Type | SOT-23,VSSOP | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 8 LSB | 8 LSB | 8 LSB |