Texas Instruments DAC7512 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC DAC7512E/2K5

Description
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-VSSOP -40 to 105
Request a Quote Datasheet
Description
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7512 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC - DAC7512E/2K5 - Texas Instruments
Dallas, TX, United States
DAC7512 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC
DAC7512E/2K5
DAC7512 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC DAC7512E/2K5
Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-VSSOP -40 to 105

Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-VSSOP -40 to 105

Buy Now Datasheet
 - DAC7512E/2K5 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO8

D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO8

Supplier's Site Datasheet
5.5V Digital-to-Analog Converter IC - 701-DAC7512E/2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Digital-to-Analog Converter IC
701-DAC7512E/2K5
5.5V Digital-to-Analog Converter IC 701-DAC7512E/2K5
12-Bit DAC, 95KS/s, SPI, VSSOP, 5.5V Product overview: DAC7512E/2K5 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7512E/2K5 can be used for catalog matching and distributor lookup.

12-Bit DAC, 95KS/s, SPI, VSSOP, 5.5V Product overview: DAC7512E/2K5 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7512E/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-50720-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-50720-2-ND
Digital to Analog Converters (DAC) 296-50720-2-ND
12 Bit Digital to Analog Converter 1 8-VSSOP

12 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-50720-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-50720-6-ND
Digital to Analog Converters (DAC) 296-50720-6-ND
12 Bit Digital to Analog Converter 1 8-VSSOP

12 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-50720-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-50720-1-ND
Digital to Analog Converters (DAC) 296-50720-1-ND
12 Bit Digital to Analog Converter 1 8-VSSOP

12 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7512E/2K5 - 013637-DAC7512E/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7512E/2K5
013637-DAC7512E/2K5
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7512E/2K5 013637-DAC7512E/2K5
Manufacturer: Texas Instruments Win Source Part Number: 013637-DAC7512E/2K5 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI, DSP Reference Type: Supply Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±8 (Max), ±1 (Max) Family Name: DAC7512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AD5320BRMZ; AD5320BRM-REEL7; AD5320BRM; AD5320BRM-REEL; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 013637-DAC7512E/2K5
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±1 (Max)
Family Name: DAC7512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5320BRMZ; AD5320BRM-REEL7; AD5320BRM; AD5320BRM-REEL;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7512E/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7512E/2K5
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7512E/2K5
IC DAC 12BIT V-OUT 8VSSOP

IC DAC 12BIT V-OUT 8VSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC7512E/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7512E/2K5
Digital to Analog Converters (DAC) DAC7512E/2K5
12 Bit Digital to Analog Converter 1 8-VSSOP

12 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC7512E/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7512E/2K5
Data Acquisition - Digital to Analog Converters (DAC) DAC7512E/2K5
IC DAC 12BIT V-OUT 8VSSOP

IC DAC 12BIT V-OUT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7512E/2K5 DAC7512E/2K5 701-DAC7512E/2K5 296-50720-2-ND 296-50720-6-ND 296-50720-1-ND 013637-DAC7512E/2K5 DAC7512E/2K5 DAC7512E/2K5 DAC7512E/2K5
Product Name DAC7512 Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 5.5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7512E/2K5 Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial SPI SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type SOT-23,VSSOP SOP; SSOP; VSSOP8 VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 8-VSSOP 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 8 LSB 8 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1303M2520DWVR - 808836-AMC1303M2520DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/250 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
AMC1304L05  Isolated Modulator with LDO Regulator, ?50mV Input, - AMC1304L05DWR - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers