16 Bit Digital to Analog Converter 2 28-PDIP
D/A Converter, 2 Func, Parallel, 8 Bits Input Loading, 4us Settling Time, PDIP28
Manufacturer: Texas Instruments
Win Source Part Number: 143311-DAC725JP
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel, SPI
Reference Type: Internal
Settling Time: 4μs (Typ)
Number of D/A Converters: 2
Differential Output: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Analog Supply Voltage: ±11.4 V to 16.5 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 2 28-PDIP
IC DAC 16BIT V-OUT 28DIP
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC725JP-ND | DAC725JP | 143311-DAC725JP | DAC725JP | DAC725JP |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC725JP | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel; SPI | Parallel | Parallel; SPI; Parallel, SPI | ||
| Package Type | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | DIP; DIP28 | DIP; PDIP; 28-PDIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) |
| Packing Method | Tube | Tube; Tube | Tube; Tube/Rail | Tube; Tube | Tube; TubeTube |
| Resolution | 16 bits | 16 bits |