Texas Instruments DAC715 16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface DAC715UB

Description
16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface 28-SOIC -40 to 85
Request a Quote Datasheet
Description
16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC715 16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface - DAC715UB - Texas Instruments
Dallas, TX, United States
DAC715 16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface
DAC715UB
DAC715 16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface DAC715UB
16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface 28-SOIC -40 to 85

16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface 28-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit SOIC Digital-to-Analog Converter IC
701-DAC715UB
16-bit SOIC Digital-to-Analog Converter IC 701-DAC715UB
16-Bit DAC, 100KS/s, Parallel Interface, SOIC, Gold Plating Product overview: DAC715UB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC715UB can be used for catalog matching and distributor lookup.

16-Bit DAC, 100KS/s, Parallel Interface, SOIC, Gold Plating Product overview: DAC715UB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC715UB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DAC715UB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 6us Settling Time, PDSO28

D/A Converter, 1 Func, Parallel, Word Input Loading, 6us Settling Time, PDSO28

Supplier's Site Datasheet
 - DAC715UB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 6us Settling Time, PDSO28

D/A Converter, 1 Func, Parallel, Word Input Loading, 6us Settling Time, PDSO28

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC715UB - 013633-DAC715UB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC715UB
013633-DAC715UB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC715UB 013633-DAC715UB
Manufacturer: Texas Instruments Win Source Part Number: 013633-DAC715UB Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: Parallel Reference Type: Internal Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4 (Max), ±4 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: ±11.4 V to 16.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Power Management, Motor Drive & Control, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 013633-DAC715UB
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: Internal
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4 (Max), ±4 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±11.4 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC715UB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC715UB-ND
Digital to Analog Converters (DAC) DAC715UB-ND
16 Bit Digital to Analog Converter 1 28-SOIC

16 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC715UB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC715UB
Digital to Analog Converters (DAC) DAC715UB
16 Bit Digital to Analog Converter 1 28-SOIC

16 Bit Digital to Analog Converter 1 28-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC715UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC715UB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC715UB
IC DAC 16BIT V-OUT 28SOIC

IC DAC 16BIT V-OUT 28SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC715UB 701-DAC715UB DAC715UB 013633-DAC715UB DAC715UB-ND DAC715UB DAC715UB
Product Name DAC715 16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface 16-bit SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC715UB Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC SOIC; SOIC28 SOIC; 28-SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC101C081 10-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC101C081CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
DAC3282 Dual 16 bit 625MSPS Communications DAC - DAC3282IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IZAYR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers