Texas Instruments Standard Linear and Logic Digital To Analog Converter Dac, 16 Bit, 86Ksps, Dip-16; Resolution (Bits) Texas Instruments DAC714P

Description
DIGITAL TO ANALOG CONVERTER DAC, 16 BIT, 86KSPS, DIP-16; Resolution (Bits):16bit; Sampling Rate:86kSPS; Input Channel Type:Serial; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes
Description
DIGITAL TO ANALOG CONVERTER DAC, 16 BIT, 86KSPS, DIP-16; Resolution (Bits):16bit; Sampling Rate:86kSPS; Input Channel Type:Serial; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital To Analog Converter Dac, 16 Bit, 86Ksps, Dip-16; Resolution (Bits) Texas Instruments - 78K7952 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 16 Bit, 86Ksps, Dip-16; Resolution (Bits) Texas Instruments
78K7952
Digital To Analog Converter Dac, 16 Bit, 86Ksps, Dip-16; Resolution (Bits) Texas Instruments 78K7952
DIGITAL TO ANALOG CONVERTER DAC, 16 BIT, 86KSPS, DIP-16; Resolution (Bits):16bit; Sampling Rate:86kSPS; Input Channel Type:Serial; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 16 BIT, 86KSPS, DIP-16; Resolution (Bits):16bit; Sampling Rate:86kSPS; Input Channel Type:Serial; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:DIP; No. of Pins:16Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 78K7952
Product Name Digital To Analog Converter Dac, 16 Bit, 86Ksps, Dip-16; Resolution (Bits) Texas Instruments
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Digital to Analog Converter - PET Series - Hoffer Flow Controls, Inc.
Specs
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Digitronic Cam Switch Unit - CamCon DAC16 - Hymark/Kentucky Gauge
Specs
Channels 2 #
Resolution 16 bits
View Details