16-Bit Digital-to-Converter
Manufacturer: Texas Instruments
Win Source Part Number: 081313-DAC712UK
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: Internal
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±2 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±11.4 V to 16.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control
16 Bit Digital to Analog Converter 1 28-SOIC
16-Bit Digital-to-Analog Converter With 16-Bit Bus Interface 28-SOIC 0 to 70 Product overview: DAC712UK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC712UK can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 28SOIC
16 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 16BIT V-OUT 28SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC712UK | 081313-DAC712UK | 296-26042-5-ND | 701-DAC712UK | DAC712UK | DAC712UK | DAC712UK |
| Product Name | DAC712 16-Bit Digital-to-Converter With 16-Bit Bus Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712UK | Digital to Analog Converters (DAC) | 16-bit SOIC Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SOIC | SOIC; 28-SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| INL | 2 LSB | 2 LSB |