Texas Instruments Standard Linear and Logic Dac, 16Bit, 100Ksps, Wsoic-28; Resolution (Bits) Texas Instruments DAC712UK

Description
DAC, 16BIT, 100KSPS, WSOIC-28; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:WSOIC; No. of Pins:28Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes
Datasheet
Description
DAC, 16BIT, 100KSPS, WSOIC-28; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:WSOIC; No. of Pins:28Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 16Bit, 100Ksps, Wsoic-28; Resolution (Bits) Texas Instruments - 31AH1459 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, 100Ksps, Wsoic-28; Resolution (Bits) Texas Instruments
31AH1459
Dac, 16Bit, 100Ksps, Wsoic-28; Resolution (Bits) Texas Instruments 31AH1459
DAC, 16BIT, 100KSPS, WSOIC-28; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:WSOIC; No. of Pins:28Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

DAC, 16BIT, 100KSPS, WSOIC-28; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:WSOIC; No. of Pins:28Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC712UK - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC712UK
Digital to Analog Converters (DAC) DAC712UK
IC DAC 16BIT V-OUT 28SOIC

IC DAC 16BIT V-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 31AH1459 DAC712UK
Product Name Dac, 16Bit, 100Ksps, Wsoic-28; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details