Texas Instruments Standard Linear and Logic 16Bit Dac Parallel I/p, Smd, Soic28; Resolution (Bits) Texas Instruments DAC712U

Description
16BIT DAC PARALLEL I/P, SMD, SOIC28; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Input Channel Type:Parallel; RoHS Compliant: Yes
Datasheet
Description
16BIT DAC PARALLEL I/P, SMD, SOIC28; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Input Channel Type:Parallel; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Bit Dac Parallel I/p, Smd, Soic28; Resolution (Bits) Texas Instruments - 33AH3899 - Newark, An Avnet Company
Chicago, IL, United States
16Bit Dac Parallel I/p, Smd, Soic28; Resolution (Bits) Texas Instruments
33AH3899
16Bit Dac Parallel I/p, Smd, Soic28; Resolution (Bits) Texas Instruments 33AH3899
16BIT DAC PARALLEL I/P, SMD, SOIC28; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

16BIT DAC PARALLEL I/P, SMD, SOIC28; Resolution (Bits):16bit; Sampling Rate:100kSPS; Data Interface:Parallel; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:SOIC; No. of Pins:28Pins; Input Channel Type:Parallel; RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC712U - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC712U
Digital to Analog Converters (DAC) DAC712U
IC DAC 16BIT V-OUT 28SOIC

IC DAC 16BIT V-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 33AH3899 DAC712U
Product Name 16Bit Dac Parallel I/p, Smd, Soic28; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details